IAH12040A007V-007-R Batteries & Power Supplies by TDK

DC-DC CONVERTER 1 O/P 0.7-5.5V 40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.80

Distributor Stock
Logo for Farnell
Farnell
from US$28.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$30.85
-
Buy Now
Logo for element14
element14
from US$26.54
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Output Power Max 220W
Output Voltage Min 700mV
Output Voltage Max 5.5V
Output Current Max 40A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type DOSA
Input Voltage DC Min 3.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IAH12040A007V-007-R?

Additional datasheets, footprints and schematics for IAH12040A007V-007-R are listed on our Part Details page. You can also find images and similar parts to IAH12040A007V-007-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IAH12040A007V-007-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAH12040A007V-007-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IAH12040A007V-007-R fall under?

The IAH12040A007V-007-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to IAH12040A007V-007-R when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IAH12040A007V-007-R you can contact the distributor directly for product support, shipping queries etc.

Is the IAH12040A007V-007-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IAH12040A007V-007-R have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for IAH12040A007V-007-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IAH12040A007V-007-R often in real-time on the comparison pages.

What if I can't find stock of IAH12040A007V-007-R?

You can fill out our help required form which you can use to request a quote for IAH12040A007V-007-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay