IAD12016A008V000R Power Supplies by TDK

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.30

Distributor Stock
Logo for Newark
Newark
from US$31.30
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$32.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$37.94
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Output Power Max 80W
Output Voltage Min 800mV
Output Voltage Max 5.5V
Output Current Max 16A
DC / DC Converter Output Type Adjustable
Height 14mm
RoHS Compliant Yes

Alternative Descriptions

Module DC-DC 1-OUT 0.8V to 5.5V 16A 80W 11-Pin SIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IAD12016A008V000R?

Additional datasheets, footprints and schematics for IAD12016A008V000R are listed on our Part Details page. You can also find images and similar parts to IAD12016A008V000R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IAD12016A008V000R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAD12016A008V000R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IAD12016A008V000R fall under?

The IAD12016A008V000R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.

Can I view similar or alternative parts?

You can view similar parts to IAD12016A008V000R when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IAD12016A008V000R you can contact the distributor directly for product support, shipping queries etc.

Is the IAD12016A008V000R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IAD12016A008V000R have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for IAD12016A008V000R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IAD12016A008V000R often in real-time on the comparison pages.

What if I can't find stock of IAD12016A008V000R?

You can fill out our help required form which you can use to request a quote for IAD12016A008V000R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay