Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.27
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$32.28
|
270
in stock
|
Buy Now | |
element14
from US$37.74
|
270
in stock
|
Buy Now | |
Farnell
from US$35.18
|
270
in stock
|
Buy Now | |
RS Americas
from US$36.26
|
24
in stock
|
Buy Now | |
Distrelec
from US$52.88
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$33.60
|
5
in stock
|
Buy Now |
Output Power Max | 250W |
---|---|
Output Voltage Min | 3.3V |
Output Voltage Max | 15V |
Output Current Max | 20A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Sixteenth Brick |
Height | 12.7mm |
Where can I find additional details, specifications and documents for a I6A4W020A033V-001-R?
Additional datasheets, footprints and schematics for I6A4W020A033V-001-R are listed on our Part Details page. You can also find images and similar parts to I6A4W020A033V-001-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I6A4W020A033V-001-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I6A4W020A033V-001-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I6A4W020A033V-001-R fall under?
The I6A4W020A033V-001-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to I6A4W020A033V-001-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I6A4W020A033V-001-R you can contact the distributor directly for product support, shipping queries etc.
Is the I6A4W020A033V-001-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I6A4W020A033V-001-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for I6A4W020A033V-001-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I6A4W020A033V-001-R often in real-time on the comparison pages.
What if I can't find stock of I6A4W020A033V-001-R?
You can fill out our help required form which you can use to request a quote for I6A4W020A033V-001-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.