Status: | Unknown |
---|---|
Series: | i6A Series |
RoHS: | Unknown |
Prices starting from US$31.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.70
|
306
in stock
|
Buy Now | |
Sager
from US$33.42
|
383
in stock
|
Buy Now | |
element14
from US$37.41
|
97
in stock
|
Buy Now | |
Farnell
from US$36.13
|
97
in stock
|
Buy Now | |
RS Americas
from US$33.68
|
72
in stock
|
Buy Now | |
Distrelec
from US$54.19
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$33.42
|
-
|
Buy Now |
Output Power Max | 250W |
---|---|
Output Voltage Min | 3.3V |
Output Voltage Max | 24V |
Output Current Max | 14A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Sixteenth Brick |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 40V |
Height | 12.7mm |
Depth | 33mm |
Width | 22.9mm |
Product Range | i6A Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a I6A-240-14A-033V/001-R?
Additional datasheets, footprints and schematics for I6A-240-14A-033V/001-R are listed on our Part Details page. You can also find images and similar parts to I6A-240-14A-033V/001-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I6A-240-14A-033V/001-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I6A-240-14A-033V/001-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I6A-240-14A-033V/001-R fall under?
The I6A-240-14A-033V/001-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to I6A-240-14A-033V/001-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I6A-240-14A-033V/001-R you can contact the distributor directly for product support, shipping queries etc.
Is the I6A-240-14A-033V/001-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I6A-240-14A-033V/001-R have stock available?
Authorised distributors including Sager, RS, element14, Farnell and RS Americas have stock available or on a lead time for I6A-240-14A-033V/001-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I6A-240-14A-033V/001-R often in real-time on the comparison pages.
What if I can't find stock of I6A-240-14A-033V/001-R?
You can fill out our help required form which you can use to request a quote for I6A-240-14A-033V/001-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.