Status: | Unknown |
---|---|
Series: | i3A Series |
RoHS: | Unknown |
Prices starting from US$20.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.03
|
8
in stock
|
Buy Now | |
Sager
from US$20.25
|
550
in stock
|
Buy Now | |
RS Americas
from US$20.73
|
80
in stock
|
Buy Now | |
Distrelec
from US$25.71
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$22.80
|
37
in stock
|
Buy Now | |
element14
from US$25.34
|
37
in stock
|
Buy Now | |
Farnell
from US$24.03
|
37
in stock
|
Buy Now |
Output Power Max | 100W |
---|---|
Output Voltage Min | 3.3V |
Output Voltage Max | 16.5V |
Output Current Max | 8A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Module |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 53V |
Height | 9.6mm |
Depth | 19.1mm |
Width | 23.4mm |
Product Range | i3A Series |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | EN UL |
Where can I find additional details, specifications and documents for a I3A-4W0-08A-033V/001-R?
Additional datasheets, footprints and schematics for I3A-4W0-08A-033V/001-R are listed on our Part Details page. You can also find images and similar parts to I3A-4W0-08A-033V/001-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for I3A-4W0-08A-033V/001-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view I3A-4W0-08A-033V/001-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does I3A-4W0-08A-033V/001-R fall under?
The I3A-4W0-08A-033V/001-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to I3A-4W0-08A-033V/001-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the I3A-4W0-08A-033V/001-R you can contact the distributor directly for product support, shipping queries etc.
Is the I3A-4W0-08A-033V/001-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for I3A-4W0-08A-033V/001-R have stock available?
Authorised distributors including Sager, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for I3A-4W0-08A-033V/001-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for I3A-4W0-08A-033V/001-R often in real-time on the comparison pages.
What if I can't find stock of I3A-4W0-08A-033V/001-R?
You can fill out our help required form which you can use to request a quote for I3A-4W0-08A-033V/001-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.