Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage Min | 4.8VDC |
Supply Voltage Max | 5.2VDC |
Sensor Terminals | Connector |
Sensitivity | - |
Response Time | 3min |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Sensing Accuracy | 5% |
Humidity Range | 20% to 90% Relative Humidity |
Capacitance | 47µF |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Voltage |
---|---|
Supply Voltage Min | 4.8VDC |
Supply Voltage Max | 5.2VDC |
Sensor Terminals | Connector |
Response Time | 3min |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Sensor, Humidity Module | Newark Electronics |
Where can I find additional details, specifications and documents for a HU1030NA?
Additional datasheets, footprints and schematics for HU1030NA are listed on our Part Details page. You can also find images and similar parts to HU1030NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HU1030NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HU1030NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HU1030NA fall under?
The HU1030NA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HU1030NA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HU1030NA you can contact the distributor directly for product support, shipping queries etc.
Is the HU1030NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HU1030NA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HU1030NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HU1030NA often in real-time on the comparison pages.
What if I can't find stock of HU1030NA?
You can fill out our help required form which you can use to request a quote for HU1030NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.