Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Max | 1V |
---|---|
Sensor Terminals | Through Hole |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
RoHS Compliant | Yes |
Sensor Output Type:- | Newark Electronics |
Sensor Output:- | element14 |
Sensor Output: - | Farnell |
Humidity Sensor Resistive 20%RH to 90%RH 2-Pin Radial | Avnet America |
Board Mount Humidity Sensors -20 to 60C HUM RNG 55K OHM (25C) 50% RH | Amphenol Advanced Sensors HS30P | RS Americas |
Where can I find additional details, specifications and documents for a HS30P?
Additional datasheets, footprints and schematics for HS30P are listed on our Part Details page. You can also find images and similar parts to HS30P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS30P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS30P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS30P fall under?
The HS30P is listed under Sensors & Transducers > Sensors > Environmental Sensors > Humidity Sensors.
Can I view similar or alternative parts?
You can view similar parts to HS30P when available in the Humidity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS30P you can contact the distributor directly for product support, shipping queries etc.
Is the HS30P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HS30P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for HS30P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS30P often in real-time on the comparison pages.
What if I can't find stock of HS30P?
You can fill out our help required form which you can use to request a quote for HS30P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.