Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$809.01
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Negative Output |
DC / DC Converter Output Type | Programmable |
Power Rating | 30W |
Output Current Max | 6mA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-DC Converter Non-Isolated 30W -5kV | RS |
XP Power DC/DC Converter, Industrial 22 ... 30V -5kV Programmable 30W | Distrelec |
Dc-Dc Converter, 0 To -5Kv, 0.006A | Newark Electronics |
DC-DC Converter, High Voltage, 30W, 0 to -500V, 1.5A, 22-30V In | XP Power HRL3024S5K0N | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a HRL3024S5K0N?
Additional datasheets, footprints and schematics for HRL3024S5K0N are listed on our Part Details page. You can also find images and similar parts to HRL3024S5K0N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRL3024S5K0N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRL3024S5K0N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRL3024S5K0N fall under?
The HRL3024S5K0N is listed under Power & Line Protection > Power Supplies > DC / DC Converters > High Voltage DC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to HRL3024S5K0N when available in the High Voltage DC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRL3024S5K0N you can contact the distributor directly for product support, shipping queries etc.
Is the HRL3024S5K0N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HRL3024S5K0N have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HRL3024S5K0N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRL3024S5K0N often in real-time on the comparison pages.
What if I can't find stock of HRL3024S5K0N?
You can fill out our help required form which you can use to request a quote for HRL3024S5K0N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.