High Voltage DC / DC Converters
Parts from High Voltage DC / DC Converters Category
DC-DC CONVERTER, 0 TO -1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO 1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO -5KV, 0.006A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:6mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO 5KV, 0.006A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:6mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO -6KV, 0.005A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO 6KV, 0.005A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO -600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 0 TO 600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes