Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.87
|
71
in stock
|
Buy Now | |
TE Store
from US$91.27
|
364
in stock
|
Buy Now | |
Sager
from US$71.38
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$74.20
|
63
in stock
|
Buy Now | |
element14
from US$84.40
|
63
in stock
|
Buy Now | |
Farnell
from US$85.39
|
63
in stock
|
Buy Now | |
Heilind Electronics
from US$82.78
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$82.78
|
11
in stock
|
Buy Now | |
Avnet America
from US$66.93
|
-
|
Buy Now | |
RS Americas
from US$73.82
|
-
|
Buy Now | |
Avnet Asia
from US$75.90
|
-
|
Buy Now | |
TTI Europe
from US$68.12
|
-
|
Buy Now | |
Richardson RFPD
from US$48.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Consumption | 1mA |
---|---|
Nominal Output @55%RH (at 5 VDC) | 2.48V |
Output Impedance | 70Ω |
Supply Voltage (Peak) | 12VDC |
Response Time | 10seconds |
Product Type | RHT Module |
Sensor Type | Analog |
Sensitivity | 26mV/%RH |
Humidity Measuring Range | 0 – 100%RH |
Temperature Coefficient | .1%RH/°C |
Operating Temperature Range | -40 – 85°C |
Accuracy | ±3%RH |
RH/T HTM2500LF TRANSDUCER Humidity Sensor Product Type: RHT Module Supply Voltage (Peak): 12 VDC Operating Temperature Range: -40 – 85 °C Accuracy: ±3 %RH Nominal Output @55%RH (at 5 VDC): 2.48 V RHT Module 12 VDC | Humidity Temperature Transducer | Part Number: HPP809A031 | Internal Number: HPP809A031 | TE Connectivity | TE Store |
Industrial Humidity Sensors GAS MEASURE SENSOR HTM2500LF | Sager |
Sensor Humidity HTM2500LF | RS |
Humidity Sensor, Analogue, 0-100%rh | Newark Electronics |
HTM2500LF GAS MEASURE SENSOR HUMIDITY | Heilind Electronics |
Temperature and Relative Humidity Module HTM2500LF | Avnet America |
Temperature and Humidity Sensors, RHT Module, 0 to 100%, 12V, HPP Series | TE Connectivity HPP809A031 | RS Americas |
HTM2500LF GAS MEASURE SENSOR | TTI Europe |
HUMIDITY SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a HPP809A031?
Additional datasheets, footprints and schematics for HPP809A031 are listed on our Part Details page. You can also find images and similar parts to HPP809A031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP809A031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP809A031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP809A031 fall under?
The HPP809A031 is listed under Sensors > Humidity Sensors > Humidity Sensor Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HPP809A031 when available in the Humidity Sensor Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP809A031 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP809A031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP809A031 have stock available?
Authorised distributors including TE Store, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for HPP809A031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP809A031 often in real-time on the comparison pages.
What if I can't find stock of HPP809A031?
You can fill out our help required form which you can use to request a quote for HPP809A031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.