Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.06
|
21,532
in stock
|
Buy Now | |
element14
from US$2.80
|
22,028
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
1,410
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now |
Driver Configuration | Half Bridge and Full Bridge |
---|---|
Peak Output Current | 1.4A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 75ns |
Output Delay | 55ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Device Type | High Side Low Side |
Module Configuration | Half Full Bridge |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 8.5V to 15V |
DRIVER, FET, HBRIDGE, 95V, 1.4A, 16SOIC | element14 |
HIP4082 Series 15 V 1.25 A Quad Output Half Bridge Driver - SOIC-16 | Future Electronics |
MOSFET DRVR 1.25A 4-OUT Hi/Lo Side Full Brdg/Half Brdg/H Brdg Non-Inv 16-Pin SOIC N T/R | Avnet America |
Mosfet Driver, -55 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a HIP4082IBZT?
Additional datasheets, footprints and schematics for HIP4082IBZT are listed on our Part Details page. You can also find images and similar parts to HIP4082IBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4082IBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4082IBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4082IBZT fall under?
The HIP4082IBZT is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP4082IBZT when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4082IBZT you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4082IBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4082IBZT have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for HIP4082IBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4082IBZT often in real-time on the comparison pages.
What if I can't find stock of HIP4082IBZT?
You can fill out our help required form which you can use to request a quote for HIP4082IBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.