Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
716
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
1,923
in stock
|
Buy Now | |
element14
from US$2.56
|
1,923
in stock
|
Buy Now | |
Farnell
from US$2.39
|
1,923
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.22
|
705
in stock
|
Buy Now | |
Micros
from US$5.29
|
29
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 1.4A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 40ns |
Output Delay | 25ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4082 |
Device Type | MOSFET Driver |
Module Configuration | Full Bridge |
No. of Outputs | 4Outputs |
Operating Temperature Range | -55°C to +125°C |
Output Current | 1.25A |
Output Current + Max | 1.25mA |
Output Voltage | 86.3V |
Output Voltage Max | 1.2V |
Supply Voltage Range | 8.5V to 15V |
Termination Type | Surface Mount Device |
Ic, Driver, Full Bridge, 80V, 1.25A | Newark Electronics |
IC, DRIVER, FULL BRIDGE, 80V, 1.25A | element14 |
HIP4082 Series 15 V 1.25 A Quad Output Half Bridge Driver - SOIC-16 | Future Electronics |
MOSFET/IGBT- Driver Interface,HIP4082IBZ | RS |
IC: driver | Transfer Multisort Elektronik |
MOSFET Driver, 4 Channel, Half Bridge, High Side and Low Side, 1.3 A, 8.5 V to 15 V, 55 ns, 16 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a HIP4082IBZ?
Additional datasheets, footprints and schematics for HIP4082IBZ are listed on our Part Details page. You can also find images and similar parts to HIP4082IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4082IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4082IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4082IBZ fall under?
The HIP4082IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIP4082IBZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4082IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4082IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4082IBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for HIP4082IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4082IBZ often in real-time on the comparison pages.
What if I can't find stock of HIP4082IBZ?
You can fill out our help required form which you can use to request a quote for HIP4082IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.