| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.46
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$3.51
|
1,431
in stock
|
Buy Now |
|
Newark Electronics
from US$6.60
|
722
in stock
|
Buy Now |
|
element14
from US$5.12
|
722
in stock
|
Buy Now |
|
Farnell
from US$5.40
|
722
in stock
|
Buy Now |
|
Chip One Stop
from US$4.31
|
449
in stock
|
Buy Now |
|
Rochester Electronics
from US$2.46
|
23
in stock
|
Buy Now |
|
Avnet America
-
|
3,772
in stock
|
Buy Now |
|
Future Electronics
from US$3.74
|
0
in stock
|
Buy Now |
|
TME
from US$4.55
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$2.97
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Driver Configuration | Full Bridge |
|---|---|
| Peak Output Current | 2.6A |
| Supply Voltage Min | 9.5V |
| Supply Voltage Max | 15V |
| Driver Case Style | SOIC |
| No. of Pins | 20Pins |
| Input Delay | 45ns |
| Output Delay | 30ns |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | To Be Advised |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (07-Jul-2017) |
| Motor Type | Full Bridge |
| No. of Outputs | 4Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 2.5A |
| Output Voltage | 0.5V |
| MOSFET/IGBT driver HIP4081AIBZ SOIC20 | RS |
| Motor Driver, Full Bridge, 2.5A, Soic-20 | Newark Electronics |
| MOTOR DRIVER, FULL BRIDGE, 2.5A, SOIC-20 | element14 |
| Full Bridge FET Driver, 9.5V to 15V supply, 0.5V/2.5A/4 Outputs, SOIC-20 | Avnet America |
| HIP4081 Series 15 V 2.5 A 530 mW Quad Output Mosfet Driver - SOIC-20 | Future Electronics |
| IC: driver | TME |
Where can I find additional details, specifications and documents for a HIP4081AIBZ?
Additional datasheets, footprints and schematics for HIP4081AIBZ are listed on our Part Details page. You can also find images and similar parts to HIP4081AIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP4081AIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP4081AIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP4081AIBZ fall under?
The HIP4081AIBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HIP4081AIBZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP4081AIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP4081AIBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP4081AIBZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HIP4081AIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP4081AIBZ often in real-time on the comparison pages.
What if I can't find stock of HIP4081AIBZ?
You can fill out our help required form which you can use to request a quote for HIP4081AIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.