Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
1,107
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
10,000
in stock
|
Buy Now | |
element14
from US$2.42
|
2,695
in stock
|
Buy Now | |
RS
from US$2.54
|
2,406
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
1,107
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 9V |
Supply Voltage Max | 14V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET DRVR 2A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet America |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
LEAD-FREE VERSION, 100V HALF BRIDGE DRIV | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
HIP2100 Series Low Side/High Side N-Ch 114 V 2 A Half Bridge Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a HIP2100IBZT?
Additional datasheets, footprints and schematics for HIP2100IBZT are listed on our Part Details page. You can also find images and similar parts to HIP2100IBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP2100IBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP2100IBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP2100IBZT fall under?
The HIP2100IBZT is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HIP2100IBZT when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP2100IBZT you can contact the distributor directly for product support, shipping queries etc.
Is the HIP2100IBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIP2100IBZT have stock available?
Authorised distributors including Avnet America, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for HIP2100IBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP2100IBZT often in real-time on the comparison pages.
What if I can't find stock of HIP2100IBZT?
You can fill out our help required form which you can use to request a quote for HIP2100IBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.