Status: | Unknown |
---|---|
Series: | HI Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
5,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
10,500
in stock
|
Buy Now | |
Sager
from US$0.33
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
7,153
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
6,000
in stock
|
Buy Now | |
element14
from US$0.45
|
5,152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
3,150
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 2220 [5550 Metric] |
---|---|
Impedance @ 100MHz | 300ohm |
DC Current Rating | 5A |
Product Range | HI Series |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,2220,hi300X5000X0.020 Rohs Compliant: Yes |Laird HI2220R301R-10 | Newark Electronics |
Ferrite Bead, 2220 [5650 Metric], 300 Ohm, 5 A, 20 Milliohm | Avnet America |
EMI Ferrite Chip Bead, 2220, 5000MA, 300 Ohms @100MHz, DCR Max 0.020Ohm | Laird Performance Materials HI2220R301R-10 | RS Americas |
300 OHM | TTI Europe |
FERRITE, BEAD, 5620, 100MHZ, 300R | element14 |
Where can I find additional details, specifications and documents for a HI2220R301R-10?
Additional datasheets, footprints and schematics for HI2220R301R-10 are listed on our Part Details page. You can also find images and similar parts to HI2220R301R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI2220R301R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI2220R301R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI2220R301R-10 fall under?
The HI2220R301R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HI2220R301R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI2220R301R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HI2220R301R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI2220R301R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Sager and RS Americas have stock available or on a lead time for HI2220R301R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI2220R301R-10 often in real-time on the comparison pages.
What if I can't find stock of HI2220R301R-10?
You can fill out our help required form which you can use to request a quote for HI2220R301R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.