Status: | Unknown |
---|---|
Series: | HI Series |
RoHS: | Unknown |
Prices starting from US$0.07
Ferrite Case Style | 1806 [4516 Metric] |
---|---|
Impedance @ 100MHz | 91ohm |
DC Current Rating | 3A |
Product Range | HI Series |
DC Resistance Max | 0.03ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferrite, Bead, 4516, 100Mhz, 91R | Newark Electronics |
FERRITE, BEAD, 4516, 100MHZ, 91R | element14 |
Ferrite Bead, 1806, 91 Ohm, 3 A, 30 Milliohm | Avnet America |
EMI Ferrite Chip Bead, 1806, 3000MA, 91Ohms @100MHz, DCR Max 0.030Ohm | Laird Performance Materials HI1806N910R-10 | RS Americas |
Where can I find additional details, specifications and documents for a HI1806N910R-10?
Additional datasheets, footprints and schematics for HI1806N910R-10 are listed on our Part Details page. You can also find images and similar parts to HI1806N910R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1806N910R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1806N910R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1806N910R-10 fall under?
The HI1806N910R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HI1806N910R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1806N910R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HI1806N910R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI1806N910R-10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for HI1806N910R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1806N910R-10 often in real-time on the comparison pages.
What if I can't find stock of HI1806N910R-10?
You can fill out our help required form which you can use to request a quote for HI1806N910R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.