Status: | Unknown |
---|---|
Series: | HI Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
5,581
in stock
|
Buy Now | |
Sager
from US$0.15
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
87,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
87,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
46,572
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
10,867
in stock
|
Buy Now | |
element14
from US$0.25
|
5,581
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Ferrite Case Style | 1612 [4131 Metric] |
---|---|
Impedance @ 100MHz | 56ohm |
DC Current Rating | 10A |
Product Range | HI Series |
DC Resistance Max | 0.004ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,1612,hi56X10000X0.004 Rohs Compliant: Yes |Laird HI1612X560R-10 | Newark Electronics |
Ferrite Bead, 1612, 56 Ohm, 10 A, 4 Milliohm | Avnet America |
FERRITE, BEAD, 4131, 100MHZ, 56R | element14 |
56 OHM | TTI Europe |
EMI Ferrite Chip Bead, 1612, 10,000MA, 56 Ohms @100MHz, DCR Max 0.004Ohm | Laird Performance Materials HI1612X560R-10 | RS Americas |
Where can I find additional details, specifications and documents for a HI1612X560R-10?
Additional datasheets, footprints and schematics for HI1612X560R-10 are listed on our Part Details page. You can also find images and similar parts to HI1612X560R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1612X560R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1612X560R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1612X560R-10 fall under?
The HI1612X560R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HI1612X560R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1612X560R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HI1612X560R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI1612X560R-10 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for HI1612X560R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1612X560R-10 often in real-time on the comparison pages.
What if I can't find stock of HI1612X560R-10?
You can fill out our help required form which you can use to request a quote for HI1612X560R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.