Status: | Unknown |
---|---|
Series: | HI Series |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
67,240
in stock
|
Buy Now | |
Sager
from US$0.06
|
2,382,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
506,212
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
84,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
67,240
in stock
|
Buy Now | |
element14
from US$0.07
|
67,240
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
45,611
in stock
|
Buy Now | |
Avnet America
from US$0.0453
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
9,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
144,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 100ohm |
DC Current Rating | 3A |
Product Range | HI Series |
DC Resistance Max | 0.035ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferrite, Bead, 3216, 100Mhz, 100R | Newark Electronics |
FERRITE, BEAD, 3216, 100MHZ, 100R | element14 |
Laird Ferrite Bead 100Ohm @ 100MHz 3A 1206 | Distrelec |
Ferrite Bead, 1206 [3216 Metric], 100 Ohm, 3 A, 35 Milliohm | Avnet America |
100 OHM | TTI Europe |
EMI Ferrite Chip Bead, 1206, 3000MA, 100 Ohms @100MHz, DCR Max 0.0350Ohm | Laird Performance Materials HI1206N101R-10 | RS Americas |
Where can I find additional details, specifications and documents for a HI1206N101R-10?
Additional datasheets, footprints and schematics for HI1206N101R-10 are listed on our Part Details page. You can also find images and similar parts to HI1206N101R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1206N101R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1206N101R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1206N101R-10 fall under?
The HI1206N101R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HI1206N101R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1206N101R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HI1206N101R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI1206N101R-10 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for HI1206N101R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1206N101R-10 often in real-time on the comparison pages.
What if I can't find stock of HI1206N101R-10?
You can fill out our help required form which you can use to request a quote for HI1206N101R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.