Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AC |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RECTIFIER, SINGLE, 15A, 600V, TO-247AC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 19ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AC |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a HFA15PB60PBF?
Additional datasheets, footprints and schematics for HFA15PB60PBF are listed on our Part Details page. You can also find images and similar parts to HFA15PB60PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA15PB60PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFA15PB60PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA15PB60PBF fall under?
The HFA15PB60PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HFA15PB60PBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA15PB60PBF you can contact the distributor directly for product support, shipping queries etc.
Is the HFA15PB60PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFA15PB60PBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HFA15PB60PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA15PB60PBF often in real-time on the comparison pages.
What if I can't find stock of HFA15PB60PBF?
You can fill out our help required form which you can use to request a quote for HFA15PB60PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.