Fast & Ultrafast Recovery Rectifier Diodes

Fast and ultrafast recovery rectifier diodes are semiconductor devices used in power conversion and signal conditioning. These diodes have a short reverse recovery time allowing them to switch from the conducting to non-conducting state very quickly, enhancing efficiency in high-frequency applications. Ultra-fast recovery rectifier diodes offer even quicker recovery times, reducing losses and improving performance in circuits such as switched-mode power supplies and inverters. Their rapid switching capabilities make them essential in modern electronics, allowing for efficient energy use and reducing unwanted noise and interference in high-speed circuits.

Home Categories Semiconductors Semiconductors - Discretes Diodes
Fast & Ultrafast Recovery Rectifier Diodes

Parts from Fast & Ultrafast Recovery Rectifier Diodes Category

Viewing page 1 of 85
1 to 20 of 1685 parts currently displaying
ES07B-GS08 from Vishay
Vishay

FAST DIODE, 1.2A, 100V, DO-219AB, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1.2A; Diode Configuration:Single; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; No. of Pins:2 Pin RoHS Compliant: Yes

ES07B-GS18 from Vishay
Vishay

FAST DIODE, 1.2A, 100V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1.2A; Diode Configuration:Single; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:30ARoHS Compliant: Yes

NTE574 from Nte Electronics
Nte Electronics

STANDARD DIODE, 1A, 400V, DO-41; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:35A RoHS Compliant: Yes

NTE6244 from Nte Electronics
Nte Electronics

FAST RECTIFIER, COMMON ANODE, 16A TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Anode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Product Range:- RoHS Compliant: Yes

RFN10NS8DFHTL from Rohm

RECTIFIER, AEC-Q101, 10A, 800V, TO-263S; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.1V; Reverse Recovery Time trr Max:40ns; Forward Surge RoHS Compliant: Yes

RF2001NS2DFHTL from Rohm

RECTIFIER, AEC-Q101, 20A, 200V, TO-263S; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:30ns; Forward Surge RoHS Compliant: Yes

BYG22D-E3/TR3. from Vishay
Vishay

Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:35A; Operating Temperature Max:150°C RoHS Compliant: Yes

FESB16JT-E3/81. from Vishay

16A,600V,50NS,SINGLE UF RECT ROHS COMPLIANT: YES

MURD530T4G. from On Semiconductor
On Semiconductor

Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):5A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:75A; Operating Temperature Max:175°C RoHS Compliant: Yes

STTH1L06RL from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 1A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:80ns; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

STTH102AY from Stmicroelectronics
Stmicroelectronics

RECTIFIER, AEC-Q101, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:970mV; Reverse Recovery Time trr Max:20ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH3R04QRL from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 3A, 400V, DO-15; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:60A;RoHS Compliant: Yes

STTH1003SB-TR from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 10A, 300V, TO-252; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH4R02SY from Stmicroelectronics
Stmicroelectronics

RECTIFIER, AEC-Q101, 4A, 200V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH4R02UY from Stmicroelectronics
Stmicroelectronics

RECTIFIER, AEC-Q101, 4A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH5L06D from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 5A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):5A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:95ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH8R04G-TR from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 8A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

STTH810G-TR from Stmicroelectronics
Stmicroelectronics

RECTIFIER, SINGLE, 8A, 1KV, TO-263; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:2V; Reverse Recovery Time trr Max:85ns; Forward Surge Current Ifsm Max:60A; RoHS Compliant: Yes

ES1A-13-F from Diodes Inc.
Diodes Inc.

DIODE,RECTIFIER,SW,ULT FAST,50V,1A,SMA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; Operating Temperature Max:150°CRoHS Compliant: Yes

ES1B-13-F from Diodes Inc.
Diodes Inc.

DIODE, RECTIFIER, SUPERFAST, 100V, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:25ns; No. of Pins:2 Pin RoHS Compliant: Yes

See more parts featured in this category or return to Diodes
Viewing page 1 of 85
1 to 20 of 1685 parts currently displaying