Status: | Unknown |
---|---|
Series: | 2S-2B Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
289
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
920
in stock
|
Buy Now | |
Sager
from US$0.75
|
442
in stock
|
Buy Now | |
PEI-Genesis
from US$0.73
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
420
in stock
|
Buy Now | |
element14
from US$0.63
|
289
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
214
in stock
|
Buy Now |
Product Range | 2S-2B Series |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Earthing Washer |
Contact Material | Brass |
External Diameter | 20mm |
Fastener Material | Brass |
Internal Diameter | 15.2mm |
Stud/Tab Size | 15.2mm |
| Heilind Electronics |
Circular Push Pull Connectors 2S-2B GROUND WASHER | Sager |
GROUNDING LUG | PEI-Genesis |
Washer, Brass, 15.2Mm, 20Mm | Newark Electronics |
EARTHING WASHER, 20MM | element14 |
Where can I find additional details, specifications and documents for a GCA.2S.255.LT?
Additional datasheets, footprints and schematics for GCA.2S.255.LT are listed on our Part Details page. You can also find images and similar parts to GCA.2S.255.LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCA.2S.255.LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCA.2S.255.LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCA.2S.255.LT fall under?
The GCA.2S.255.LT is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to GCA.2S.255.LT when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCA.2S.255.LT you can contact the distributor directly for product support, shipping queries etc.
Is the GCA.2S.255.LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCA.2S.255.LT have stock available?
Authorised distributors including Heilind Electronics, Sager, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for GCA.2S.255.LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCA.2S.255.LT often in real-time on the comparison pages.
What if I can't find stock of GCA.2S.255.LT?
You can fill out our help required form which you can use to request a quote for GCA.2S.255.LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.