Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
518
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
2,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
855
in stock
|
Buy Now | |
element14
from US$2.80
|
518
in stock
|
Buy Now | |
Avnet Asia
from US$0.55
|
64
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
Richardson RFPD
from US$1.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSP1265A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 12 |
VF (Max) | 1.75 |
IFSM (A) | 70 |
IR (Max) (µA) | 200 |
Package Type | TO-220-2 |
FFSP1265A Series 650 V 12 A Through Hole Silicon Carbide Schottky Diode-TO-220-2 | Future Electronics |
650V 12A Sic Sbd/Tube Rohs Compliant: Yes |Onsemi FFSP1265A | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 12A, TO-220-2 | element14 |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, TO-220-2L | Avnet Asia |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 12 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, TO-220-2L | EBV Elektronik |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSP1265A?
Additional datasheets, footprints and schematics for FFSP1265A are listed on our Part Details page. You can also find images and similar parts to FFSP1265A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSP1265A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSP1265A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSP1265A fall under?
The FFSP1265A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSP1265A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSP1265A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSP1265A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSP1265A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for FFSP1265A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSP1265A often in real-time on the comparison pages.
What if I can't find stock of FFSP1265A?
You can fill out our help required form which you can use to request a quote for FFSP1265A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.