Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.99
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSM1265A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 12 |
VF (Max) | 1.75 |
Package Type | PQFN-4 |
SIC SCHOTTKY DIODE, 650V, 12A, PQFN | element14 |
650V 12A Sic Sbd/Reel Rohs Compliant: Yes |Onsemi FFSM1265A | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, Power88 | Avnet America |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 12 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, Power88 | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSM1265A?
Additional datasheets, footprints and schematics for FFSM1265A are listed on our Part Details page. You can also find images and similar parts to FFSM1265A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSM1265A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSM1265A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSM1265A fall under?
The FFSM1265A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSM1265A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSM1265A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSM1265A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSM1265A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FFSM1265A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSM1265A often in real-time on the comparison pages.
What if I can't find stock of FFSM1265A?
You can fill out our help required form which you can use to request a quote for FFSM1265A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.