Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max Junction Temperature |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Benefits |
---|
Tj = 175 °C |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSM0665A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 6 |
VF (Max) | 1.75 |
Package Type | PQFN-4 |
Sic Schottky Diode, 650V, 6A, Pqfn | Newark Electronics |
Diode SiC Schottky 650V 6A 4-Pin QFN T/R | Avnet America |
SIC SCHOTTKY DIODE, 650V, 6A, PQFN | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSM0665A?
Additional datasheets, footprints and schematics for FFSM0665A are listed on our Part Details page. You can also find images and similar parts to FFSM0665A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSM0665A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSM0665A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSM0665A fall under?
The FFSM0665A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSM0665A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSM0665A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSM0665A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSM0665A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for FFSM0665A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSM0665A often in real-time on the comparison pages.
What if I can't find stock of FFSM0665A?
You can fill out our help required form which you can use to request a quote for FFSM0665A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.