Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.71
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$17.57
|
2,193
in stock
|
Buy Now | |
element14
from US$31.89
|
2,193
in stock
|
Buy Now | |
Farnell
from US$27.37
|
2,193
in stock
|
Buy Now | |
Future Electronics
from US$12.83
|
-
|
Buy Now | |
Avnet America
from US$12.78
|
-
|
Buy Now | |
Richardson RFPD
from US$12.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
Max Junction Temperature 175 °C |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH50120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 50 |
VF (Max) | 1.75 |
IFSM (A) | 280 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
Sic Schottky Diode, 1.2Kv, 50A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 50A, TO-247 | element14 |
1200V 50A SIC SBD | RS |
1200V 50A SIC SBD | Future Electronics |
Silicon Carbide Schottky Diode, Single, 1.2 kV, 50 A, 252 nC, TO-247, 2 Pins | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH50120A?
Additional datasheets, footprints and schematics for FFSH50120A are listed on our Part Details page. You can also find images and similar parts to FFSH50120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH50120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH50120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH50120A fall under?
The FFSH50120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH50120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH50120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH50120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH50120A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FFSH50120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH50120A often in real-time on the comparison pages.
What if I can't find stock of FFSH50120A?
You can fill out our help required form which you can use to request a quote for FFSH50120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.