Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.58
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH4065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 40 |
VF (Max) | 1.75 |
Package Type | TO-247-2 |
SIC SCHOTTKY DIODE, 650V, 40A, TO-247 | element14 |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 40 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 40 A, 650 V, D1, TO-247-2L | Avnet Asia |
650V 40A Sic Sbd/Tube Rohs Compliant: Yes |Onsemi FFSH4065A | Newark Electronics |
650V 40A SIC SBD | RS |
Where can I find additional details, specifications and documents for a FFSH4065A?
Additional datasheets, footprints and schematics for FFSH4065A are listed on our Part Details page. You can also find images and similar parts to FFSH4065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH4065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH4065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH4065A fall under?
The FFSH4065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH4065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH4065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH4065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH4065A have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, Newark Electronics and RS have stock available or on a lead time for FFSH4065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH4065A often in real-time on the comparison pages.
What if I can't find stock of FFSH4065A?
You can fill out our help required form which you can use to request a quote for FFSH4065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.