Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.33
|
210
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$25.46
|
-
|
Buy Now | |
Avnet America
from US$12.40
|
-
|
Buy Now | |
element14
from US$18.93
|
-
|
Buy Now | |
Richardson RFPD
from US$12.50
|
-
|
Buy Now | |
Farnell
from US$20.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
Avalanche Rated 210 mJ |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
AEC-Q101 qualified and PPAP Capable |
Benefits |
---|
Tj = 175°C |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
Automotive HEV-EV Onboard Chargers |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
Description | FFSH40120ADN-F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D1 |
Configuration | Common Cathode |
VRRM (V) | 1200 |
IF(ave) (A) | 20 |
VF (Max) | 1.75 |
IFSM (A) | 135 |
IR (Max) (µA) | 200 |
Package Type | TO-247-3 |
1200V 40A AUTO SIC SBD | RS |
Silicon Carbide Schottky Diode, Dual Common Cathode, 1.2 kV, 40 A, 120 nC, TO-247, 3 Pins | EBV Elektronik |
Sic Schottky Diode, Aec-Q101, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, AEC-Q101, TO-247 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH40120ADN-F085?
Additional datasheets, footprints and schematics for FFSH40120ADN-F085 are listed on our Part Details page. You can also find images and similar parts to FFSH40120ADN-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH40120ADN-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH40120ADN-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH40120ADN-F085 fall under?
The FFSH40120ADN-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH40120ADN-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH40120ADN-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH40120ADN-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH40120ADN-F085 have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FFSH40120ADN-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH40120ADN-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSH40120ADN-F085?
You can fill out our help required form which you can use to request a quote for FFSH40120ADN-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.