Status: | Active |
---|---|
Series: | FFSH3065B_F085 |
RoHS: | Compliant |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.94
|
367
in stock
|
Buy Now | |
Avnet Asia
from US$6.19
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
367
in stock
|
Buy Now | |
element14
from US$11.27
|
367
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
Richardson RFPD
from US$4.78
|
-
|
Buy Now |
Max Junction Temperature 175C |
Avalanche Rated 144 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
AEC-Q101 Qualified |
Benefits |
---|
PPP Capable |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
Description | FFSH3065B_F085, Auto SiC 650V 30A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D2 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 30 |
VF (Max) | 1.7 |
IFSM (A) | 110 |
IR (Max) (µA) | 160 |
Package Type | TO-247-2 |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 30A, 650V, D2, TO-247-2L Auto SiC 650V 30A | Avnet Asia |
650V,30A,SIC,SBD | Future Electronics |
Sic Schottky Diode, 650V, 30A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 30A, TO-247 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH3065B-F085?
Additional datasheets, footprints and schematics for FFSH3065B-F085 are listed on our Part Details page. You can also find images and similar parts to FFSH3065B-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH3065B-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH3065B-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH3065B-F085 fall under?
The FFSH3065B-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH3065B-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH3065B-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH3065B-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH3065B-F085 have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FFSH3065B-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH3065B-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSH3065B-F085?
You can fill out our help required form which you can use to request a quote for FFSH3065B-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.