Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.33
|
451
in stock
|
Buy Now | |
Future Electronics
from US$4.69
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
900
in stock
|
Buy Now | |
element14
from US$7.16
|
900
in stock
|
Buy Now | |
Farnell
from US$7.94
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
Avnet Asia
from US$4.80
|
-
|
Buy Now | |
Richardson RFPD
from US$4.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH3065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 30 |
VF (Max) | 1.75 |
IFSM (A) | 150 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
Rectifier Diode Schottky SiC 650V 30A 2-Pin(2+Tab) TO-247 Tube | Future Electronics |
Sic Schottky Diode, 650V, 30A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 30A, TO-247 | element14 |
650V 30A SIC SBD | RS |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 30 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode EliteSiC, 30 A, 650 V, D1, TO-247-2L | Avnet Silica |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-247-2L | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH3065A?
Additional datasheets, footprints and schematics for FFSH3065A are listed on our Part Details page. You can also find images and similar parts to FFSH3065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH3065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH3065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH3065A fall under?
The FFSH3065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH3065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH3065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH3065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH3065A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FFSH3065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH3065A often in real-time on the comparison pages.
What if I can't find stock of FFSH3065A?
You can fill out our help required form which you can use to request a quote for FFSH3065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.