Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max Junction Temperature 175 °C |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH30120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 30 |
VF (Max) | 1.75 |
IFSM (A) | 230 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
1200V 30A SIC SBD | RS |
Silicon Carbide Schottky Diode, Single, 1.2 kV, 30 A, 175 nC, TO-247, 2 Pins | Avnet America |
Sic Schottky Diode, 1.2Kv, 30A, To-247 | Newark Electronics |
Diode, Silicon carbide schottky diode, 1200V, 30A, 175C, TO-247-2LD | ON Semiconductor FFSH30120A | RS Americas |
Where can I find additional details, specifications and documents for a FFSH30120A?
Additional datasheets, footprints and schematics for FFSH30120A are listed on our Part Details page. You can also find images and similar parts to FFSH30120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH30120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH30120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH30120A fall under?
The FFSH30120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH30120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH30120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH30120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH30120A have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FFSH30120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH30120A often in real-time on the comparison pages.
What if I can't find stock of FFSH30120A?
You can fill out our help required form which you can use to request a quote for FFSH30120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.