Status: | Active |
---|---|
Series: | FFSH2065BDN_F085 |
RoHS: | Compliant |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
-
|
Buy Now | |
Future Electronics
from US$4.46
|
-
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
element14
from US$5.19
|
-
|
Buy Now | |
Richardson RFPD
from US$4.29
|
-
|
Buy Now | |
Farnell
from US$4.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max Junction Temperature 175C |
Avalanche Rated 49 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
AEC-Q101 Qualified |
Benefits |
---|
PPP Capable |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
Description | FFSH2065BDN_F085, Auto SiC 650V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D2 |
Configuration | Common Cathode |
VRRM (V) | 650 |
IF(ave) (A) | 20 |
VF (Max) | 1.7 |
IFSM (A) | 42 |
IR (Max) (µA) | 160 |
Package Type | TO-247-3 |
ON Semiconductor, FFSH2065BDN-F085 | RS |
Silicon Carbide (SiC) Schottky Diode -�EliteSiC, 20A, 650V, D2, TO-247-3L Auto SiC 650V | Avnet Silica |
Sic Schottky Diode, 650V, 20A, To-247 | Newark Electronics |
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3 | Future Electronics |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 20A, 650V, D2, TO-247-3L Auto SiC 650V | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
SIC SCHOTTKY DIODE, 650V, 20A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a FFSH2065BDN-F085?
Additional datasheets, footprints and schematics for FFSH2065BDN-F085 are listed on our Part Details page. You can also find images and similar parts to FFSH2065BDN-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH2065BDN-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH2065BDN-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH2065BDN-F085 fall under?
The FFSH2065BDN-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH2065BDN-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH2065BDN-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH2065BDN-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH2065BDN-F085 have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FFSH2065BDN-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH2065BDN-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSH2065BDN-F085?
You can fill out our help required form which you can use to request a quote for FFSH2065BDN-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.