Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH2065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 20 |
VF (Max) | 1.75 |
IFSM (A) | 105 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
SIC SCHOTTKY DIODE, 650V, 20A, TO-247 | element14 |
650V 20A SIC SBD | RS |
Sic Schottky Diode, 650V, 20A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a FFSH2065A?
Additional datasheets, footprints and schematics for FFSH2065A are listed on our Part Details page. You can also find images and similar parts to FFSH2065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH2065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH2065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH2065A fall under?
The FFSH2065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH2065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH2065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH2065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH2065A have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FFSH2065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH2065A often in real-time on the comparison pages.
What if I can't find stock of FFSH2065A?
You can fill out our help required form which you can use to request a quote for FFSH2065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.