Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH1665A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 16 |
VF (Max) | 1.75 |
Package Type | TO-247-2 |
650V 16A SIC SBD | RS |
Where can I find additional details, specifications and documents for a FFSH1665A?
Additional datasheets, footprints and schematics for FFSH1665A are listed on our Part Details page. You can also find images and similar parts to FFSH1665A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH1665A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH1665A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH1665A fall under?
The FFSH1665A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH1665A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH1665A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH1665A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH1665A have stock available?
Authorised distributors including RS and element14 have stock available or on a lead time for FFSH1665A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH1665A often in real-time on the comparison pages.
What if I can't find stock of FFSH1665A?
You can fill out our help required form which you can use to request a quote for FFSH1665A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.