Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max Junction Temperature |
Avalanche Rated 145 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
Benefits |
---|
Tj = 175 °C |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSH15120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 15 |
VF (Max) | 1.75 |
IFSM (A) | 115 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
1200V 15A SIC SBD | RS |
SIC SCHOTTKY DIODE, 1.2KV, 15A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a FFSH15120A?
Additional datasheets, footprints and schematics for FFSH15120A are listed on our Part Details page. You can also find images and similar parts to FFSH15120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH15120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH15120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH15120A fall under?
The FFSH15120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH15120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH15120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH15120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH15120A have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for FFSH15120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH15120A often in real-time on the comparison pages.
What if I can't find stock of FFSH15120A?
You can fill out our help required form which you can use to request a quote for FFSH15120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.