Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.63
|
No stock
|
Buy Now | |
Future Electronics
from US$6.46
|
450
in stock
|
Buy Now | |
element14
from US$7.07
|
349
in stock
|
Buy Now | |
Farnell
from US$6.73
|
349
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
Richardson RFPD
from US$4.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
AEC-Q101 qualified and PPAP Capable |
No Reverse Recovery / No Forward Recovery |
High Surge Current Capacity |
Ease of Paralleling |
Positive Temperature Coefficient |
Benefits |
---|
Tj = 175°C |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
Automotive HEV-EV Onboard Chargers |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
Description | FFSH10120A-F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 10 |
VF (Max) | 1.75 |
IFSM (A) | 90 |
IR (Max) (µA) | 200 |
Package Type | TO-247-2 |
1200V, 10A, SIC SBD | Future Electronics |
SIC SCHOTTKY DIODE, AEC-Q101, TO-247 | element14 |
Silicon Carbide (SiC) Schottky Diode -�EliteSiC, 10A, 1200V, D1, TO-247-2L | Avnet Silica |
1200V 10A AUTO SIC SBD | RS |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 10A, 1200V, D1, TO-247-2L | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH10120A-F085?
Additional datasheets, footprints and schematics for FFSH10120A-F085 are listed on our Part Details page. You can also find images and similar parts to FFSH10120A-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH10120A-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH10120A-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH10120A-F085 fall under?
The FFSH10120A-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH10120A-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH10120A-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH10120A-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH10120A-F085 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for FFSH10120A-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH10120A-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSH10120A-F085?
You can fill out our help required form which you can use to request a quote for FFSH10120A-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.