Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.41
Max Junction Temperature 175C |
No Reverse Recovery / No Forward Recovery |
Avalanche Rated 49 mJ |
Positive Temperature Coefficient |
AEC-Q101 Qualified and PPAP Capable |
Ease of Paralleling |
High Surge Current Capacity |
Benefits |
---|
PPAP capable |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
Description | FFSD1065B-F085, Automotive Silicon Carbide (SiC) Schottky Diode, 650 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D2 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 10 |
VF (Max) | 1.7 |
IFSM (A) | 45 |
IR (Max) (µA) | 160 |
Package Type | DPAK-3 / TO-252-3 |
Sic Schottky Diode, 650V, 10A, To-252 | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 10A, 650V, D2, DPAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V | Avnet America |
SIC SCHOTTKY DIODE, 650V, 10A, TO-252 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Silicon Carbide (SiC) Schottky Diode -�EliteSiC, 10A, 650V, D2, DPAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSD1065B-F085?
Additional datasheets, footprints and schematics for FFSD1065B-F085 are listed on our Part Details page. You can also find images and similar parts to FFSD1065B-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD1065B-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD1065B-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD1065B-F085 fall under?
The FFSD1065B-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSD1065B-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD1065B-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD1065B-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSD1065B-F085 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for FFSD1065B-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD1065B-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSD1065B-F085?
You can fill out our help required form which you can use to request a quote for FFSD1065B-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.