Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.57
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSD1065A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 10 |
VF (Max) | 1.75 |
IFSM (A) | 105 |
IR (Max) (µA) | 200 |
Package Type | DPAK-3 / TO-252-3 |
650V 10A SIC SBD | RS |
650V 10A Sic Sbd/Reel |Onsemi FFSD1065A | Newark Electronics |
FFSD1065A Series 650 V 10 A Silicon Carbide Schottky Diode - D-PAK-3 | Future Electronics |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D1, DPAK | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
SIC SCHOTTKY DIODE, 650V, 10A, TO-252 | Farnell |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 10 A, 650 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode EliteSiC, 10 A, 650 V, D1, DPAK | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSD1065A?
Additional datasheets, footprints and schematics for FFSD1065A are listed on our Part Details page. You can also find images and similar parts to FFSD1065A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD1065A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD1065A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD1065A fall under?
The FFSD1065A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSD1065A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD1065A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD1065A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSD1065A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for FFSD1065A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD1065A often in real-time on the comparison pages.
What if I can't find stock of FFSD1065A?
You can fill out our help required form which you can use to request a quote for FFSD1065A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.