Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
1,029
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
1,026
in stock
|
Buy Now | |
element14
from US$2.83
|
1,026
in stock
|
Buy Now | |
Farnell
from US$2.76
|
1,026
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
Richardson RFPD
from US$2.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSD08120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 8 |
VF (Max) | 1.75 |
IFSM (A) | 77 |
IR (Max) (µA) | 200 |
Package Type | DPAK-3 / TO-252-3 |
1200V, 8A, SIC,SBD | Future Electronics |
1200V 8A SIC SBD | RS |
Sic Schottky Diode, 1.2Kv, 8A, To-252 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 8A, TO-252 | element14 |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 1200 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 1200 V, D1, DPAK | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 8 A, 1200 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode EliteSiC, 8 A, 1200 V, D1, DPAK | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSD08120A?
Additional datasheets, footprints and schematics for FFSD08120A are listed on our Part Details page. You can also find images and similar parts to FFSD08120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD08120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD08120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD08120A fall under?
The FFSD08120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSD08120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD08120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD08120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSD08120A have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FFSD08120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD08120A often in real-time on the comparison pages.
What if I can't find stock of FFSD08120A?
You can fill out our help required form which you can use to request a quote for FFSD08120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.