Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.74
|
No stock
|
Buy Now | |
Future Electronics
from US$9.71
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$12.36
|
-
|
Buy Now | |
Avnet America
from US$7.21
|
-
|
Buy Now | |
element14
from US$10.22
|
-
|
Buy Now | |
Avnet Asia
from US$9.09
|
-
|
Buy Now | |
Richardson RFPD
from US$7.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175°C |
Avalanche Rated 200 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery/No Forward Recovery |
AEC−Q101 qualified and PPAP Capable |
Benefits |
---|
PPAP capable |
Applications |
---|
Automotive HEV−EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV−EV DC−DC Converters |
Description | FFSB20120A-F085, Automotive Silicon Carbide (SiC) Schottky Diode, 1200V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 20 |
VF (Max) | 1.75 |
IFSM (A) | 135 |
IR (Max) (µA) | 400 |
Package Type | D2PAK2 (TO-263-2L) |
FFSB Series 1200 V 20 A Surface Mount Silicon Carbide Schottky Diode - TO-263-3 | Future Electronics |
Sic Schottky Diode, 1.2Kv, 32A, To-263 | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 20A, 1200V, D1, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 1200V | Avnet America |
SIC SCHOTTKY DIODE, 1.2KV, 32A, TO-263 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Silicon Carbide (SiC) Schottky Diode -�EliteSiC, 20A, 1200V, D1, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 1200V | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSB20120A-F085?
Additional datasheets, footprints and schematics for FFSB20120A-F085 are listed on our Part Details page. You can also find images and similar parts to FFSB20120A-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSB20120A-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSB20120A-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSB20120A-F085 fall under?
The FFSB20120A-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSB20120A-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSB20120A-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSB20120A-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSB20120A-F085 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FFSB20120A-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSB20120A-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSB20120A-F085?
You can fill out our help required form which you can use to request a quote for FFSB20120A-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.