Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
415
in stock
|
Buy Now | |
element14
from US$2.62
|
415
in stock
|
Buy Now | |
Farnell
from US$1.91
|
415
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
Richardson RFPD
from US$1.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max Junction Temperature 175 oC |
Avalanche Rated 49 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
AEC-Q101 Qualified |
Benefits |
---|
PPAP Capable |
Applications |
---|
Automotive HEV-EV Onboard Chargers |
Onboard Chargers |
End Products |
---|
Automotive HEV-EV DC-DC Converters |
DC−DC Converters |
Description | FFSB1065B-F085, Automotive Silicon Carbide (SiC) Schottky Diode, 650 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D2 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 10 |
VF (Max) | 1.7 |
IFSM (A) | 45 |
IR (Max) (µA) | 160 |
Package Type | D2PAK2 (TO-263-2L) |
Sic Schottky Diode, 650V, 10A, To-263 | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 10A, TO-263 | element14 |
Silicon Carbide Schottky Diode, Single, 650 V, 10 A, 25 nC, TO-263 (D2PAK), 2 Pins | EBV Elektronik |
ON Semiconductor, FFSB1065B-F085 | RS |
FFSB1065B Series 650 V 10 A Silicon Carbide Schottky Diode - D2PAK-3 (TO-263) | Future Electronics |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSB1065B-F085?
Additional datasheets, footprints and schematics for FFSB1065B-F085 are listed on our Part Details page. You can also find images and similar parts to FFSB1065B-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSB1065B-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSB1065B-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSB1065B-F085 fall under?
The FFSB1065B-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSB1065B-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSB1065B-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSB1065B-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSB1065B-F085 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for FFSB1065B-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSB1065B-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSB1065B-F085?
You can fill out our help required form which you can use to request a quote for FFSB1065B-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.