Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.66
Max Junction Temperature 175°C |
AEC−Q101 qualified and PPAP Capable |
Avalanche Rated 200 mJ |
No Reverse Recovery/No Forward Recovery |
Ease of Paralleling |
High Surge Current Capacity |
Positive Temperature Coefficient |
Benefits |
---|
PPAP capable |
Applications |
---|
Automotive HEV−EV Onboard Chargers |
PHEV-EV Onboard charger and DC -DC |
End Products |
---|
Automotive HEV−EV DC−DC Converters |
Description | FFSB10120A-F085, Automotive Silicon Carbide (SiC) Schottky Diode, 1200V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 10 |
VF (Max) | 1.75 |
IFSM (A) | 90 |
IR (Max) (µA) | 400 |
Package Type | D2PAK2 (TO-263-2L) |
Sic Schottky Diode, 1.2Kv, 10A, To-263 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-263 | element14 |
FFSB Series 1200 V 10 A Surface Mount Silicon Carbide Schottky Diode - TO-263-3 | Future Electronics |
Silicon Carbide (SiC) Schottky Diode -Â EliteSiC, 10A, 1200V, D1, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 1200V | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSB10120A-F085?
Additional datasheets, footprints and schematics for FFSB10120A-F085 are listed on our Part Details page. You can also find images and similar parts to FFSB10120A-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSB10120A-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSB10120A-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSB10120A-F085 fall under?
The FFSB10120A-F085 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSB10120A-F085 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSB10120A-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSB10120A-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSB10120A-F085 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FFSB10120A-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSB10120A-F085 often in real-time on the comparison pages.
What if I can't find stock of FFSB10120A-F085?
You can fill out our help required form which you can use to request a quote for FFSB10120A-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.