Status: | Unknown |
---|---|
Series: | ESD-SR Series Snap-on Cores |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
232
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
374
in stock
|
Buy Now | |
CoreStaff
from US$0.99
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter Max | 8mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series Snap-on Cores |
SVHC | No SVHC (15-Jan-2018) |
KEMET Split Ferrite Core for Round Cables 900Ohm @ 300MHz | Distrelec |
Ferrite EMI Snap-On 23x20-20.5mm | RS |
Ferrite Cores&Accessories | Rapid Electronics |
Ferrite Core, Split, 20Mm, Snap-On | Newark Electronics |
Ferrite Core, Cylindrical, 20.5 mm Length, 8 mm ID, 23 mm OD | Avnet America |
FERRITE CORE, SPLIT, 20MM, SNAP-ON | Farnell |
Where can I find additional details, specifications and documents for a ESD-SR-S16?
Additional datasheets, footprints and schematics for ESD-SR-S16 are listed on our Part Details page. You can also find images and similar parts to ESD-SR-S16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-S16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-S16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-S16 fall under?
The ESD-SR-S16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-S16 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-S16 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-S16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-S16 have stock available?
Authorised distributors including Distrelec, CoreStaff, RS, Chip One Stop and Rapid Electronics have stock available or on a lead time for ESD-SR-S16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-S16 often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-S16?
You can fill out our help required form which you can use to request a quote for ESD-SR-S16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.