Status: | Unknown |
---|---|
Series: | ESD-SR Series Snap-on Cores |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
1,126
in stock
|
Buy Now | |
element14
from US$0.99
|
2,090
in stock
|
Buy Now | |
Farnell
from US$0.83
|
2,090
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
883
in stock
|
Buy Now | |
CoreStaff
from US$1.10
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
160
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
45
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter Max | 6mm |
---|---|
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | ESD-SR Series Snap-on Cores |
SVHC | No SVHC (15-Jan-2018) |
FERRITE CORE, SPLIT, 14MM, SNAP-ON | element14 |
Ferrite EMI Snap-On 15.5x14-18.5mm | RS |
KEMET Split Ferrite Core for Round Cables 220Ohm @ 300MHz | Distrelec |
Core: ferrite | Transfer Multisort Elektronik |
Ferrite Split/Snap-On EMI 14mm | KEMET ESD-SR-S10 | RS Americas |
Ferrite Core, Split, 14Mm, Snap-On | Newark Electronics |
Ferrite Core, Cylindrical, 18.5 mm Length, 6 mm ID, 15.5 mm OD | Avnet America |
Where can I find additional details, specifications and documents for a ESD-SR-S10?
Additional datasheets, footprints and schematics for ESD-SR-S10 are listed on our Part Details page. You can also find images and similar parts to ESD-SR-S10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-SR-S10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-SR-S10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-SR-S10 fall under?
The ESD-SR-S10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-SR-S10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-SR-S10 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-SR-S10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-SR-S10 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and CoreStaff have stock available or on a lead time for ESD-SR-S10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-SR-S10 often in real-time on the comparison pages.
What if I can't find stock of ESD-SR-S10?
You can fill out our help required form which you can use to request a quote for ESD-SR-S10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.