Status: | Unknown |
---|---|
Series: | ESD-FPL Series Solid Cores |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
735
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
960
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
735
in stock
|
Buy Now | |
element14
from US$0.35
|
735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | 28mm x 0.8mm |
Product Range | ESD-FPL Series Solid Cores |
SVHC | No SVHC (15-Jan-2018) |
FERRITE CORE SOLID 28MM X 0.8MM | Rapid Electronics |
KEMET Ferrite Core 28x1mm, 300MHz | Distrelec |
Ferrite Core, Split, 28Mm | Newark Electronics |
FERRITE CORE, SPLIT, 28MM | element14 |
Core: ferrite | Transfer Multisort Elektronik |
Flat Cable Core, 300 MHz, 28mm x 0.8mm | Avnet America |
Flat Cable Ferrite Core, Solid Core Type, Inner dimensions:28 x 0.8mm | KEMET ESD-FPL-32-8 | RS Americas |
Where can I find additional details, specifications and documents for a ESD-FPL-32-8?
Additional datasheets, footprints and schematics for ESD-FPL-32-8 are listed on our Part Details page. You can also find images and similar parts to ESD-FPL-32-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-FPL-32-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPL-32-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-FPL-32-8 fall under?
The ESD-FPL-32-8 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-FPL-32-8 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPL-32-8 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-FPL-32-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-FPL-32-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ESD-FPL-32-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-FPL-32-8 often in real-time on the comparison pages.
What if I can't find stock of ESD-FPL-32-8?
You can fill out our help required form which you can use to request a quote for ESD-FPL-32-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.