Status: | Unknown |
---|---|
Series: | ESD-FPL Series Solid Cores |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
124
in stock
|
Buy Now | |
Farnell
from US$1.14
|
124
in stock
|
Buy Now | |
element14
from US$1.17
|
24
in stock
|
Buy Now | |
Rutronik
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | 27mm x 1.5mm |
Product Range | ESD-FPL Series Solid Cores |
SVHC | No SVHC (15-Jan-2018) |
FERRITE CORE SOLID 27MM X 1.5MM | Rapid Electronics |
Bare Ferrite EMI Core 33.2x27-15mm | RS |
Ferrite Core, Split, 27Mm | Newark Electronics |
FERRITE CORE, SPLIT, 27MM | Farnell |
Flat Cable Core, 300 MHz, 27mm x 1.5mm | Avnet America |
Flat Cable FerriteCore,20 wires maximum, SolidCore Type, Inner dimensions:27x1.5mm | KEMET ESD-FPL-20-15 | RS Americas |
Where can I find additional details, specifications and documents for a ESD-FPL-20-15?
Additional datasheets, footprints and schematics for ESD-FPL-20-15 are listed on our Part Details page. You can also find images and similar parts to ESD-FPL-20-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-FPL-20-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPL-20-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-FPL-20-15 fall under?
The ESD-FPL-20-15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-FPL-20-15 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPL-20-15 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-FPL-20-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-FPL-20-15 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for ESD-FPL-20-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-FPL-20-15 often in real-time on the comparison pages.
What if I can't find stock of ESD-FPL-20-15?
You can fill out our help required form which you can use to request a quote for ESD-FPL-20-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.