Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
161,792
in stock
|
Buy Now | |
element14
from US$0.18
|
149,867
in stock
|
Buy Now | |
Farnell
from US$0.16
|
134,852
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
75,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0378
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
13,500
in stock
|
Buy Now | |
Micros
from US$0.0246
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
4,911
in stock
|
Buy Now | |
Conrad
from US$0.19
|
4,911
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,505
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,140,000
in stock
|
Buy Now | |
Avnet Silica
-
|
270,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | ES1J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
Rectifier Diode, Single, Do-214Ac | Newark Electronics |
DIODE, FAST, 1A, 600V, SMD | element14 |
Fast / Ultrafast Diode, 600 V, 1 A, Single, 1.7 V, 35 ns, 30 A, DO-214AC (SMA), 2 Pins | Avnet Asia |
ES Series 600 V 5 uA Surface Mount Single Ultra Fast Rectifier - SMA | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Glass Passivated Die Construction |
Super-Fast Recovery Time for High Efficiency |
Surge Overload Rating to 30A Peak |
Low Forward Voltage Drop and High Current Capability |
Ideally Suited for Automated Assembly |
Lead Free Finish; RoHS Compliant |
Halogen- and Antimony-Free “Green” Device |
For automotive applications requiring specific change control (i.e. parts qualified to AEC-Q100/101/200, PPAP capable, and manufactured in IATF 16949 certified facilities), please contact us or your local Diodes representative. https://www.diodes.com/quality/product-definitions/ |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | Yes |
Product Type | SUPER-FAST RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.3 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.3 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 35 ns |
TotalCapacitance CT (pF) | 20 pF |
Status: | Unknown |
---|---|
Series: | ES1x Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | ES1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a ES1J?
Additional datasheets, footprints and schematics for ES1J are listed on our Part Details page. You can also find images and similar parts to ES1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1J fall under?
The ES1J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1J you can contact the distributor directly for product support, shipping queries etc.
Is the ES1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Future Electronics have stock available or on a lead time for ES1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1J often in real-time on the comparison pages.
What if I can't find stock of ES1J?
You can fill out our help required form which you can use to request a quote for ES1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.