Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 5V |
Supply Voltage Max | 16.5V |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Input Delay | 13ns |
Output Delay | 11.5ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Intersil, EL7457CUZ-T7 | RS |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
EL7257 Series High/Low Side 2 A 16 V 4 Ohm Four Output Mosfet Driver - QSOP-16 | Future Electronics |
MOSFET DRVR 2A 4-OUT Hi/Lo Side Non-Inv 16-Pin QSOP T/R | Avnet America |
MOSFET DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a EL7457CUZ-T7?
Additional datasheets, footprints and schematics for EL7457CUZ-T7 are listed on our Part Details page. You can also find images and similar parts to EL7457CUZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7457CUZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7457CUZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7457CUZ-T7 fall under?
The EL7457CUZ-T7 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL7457CUZ-T7 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7457CUZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the EL7457CUZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7457CUZ-T7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EL7457CUZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7457CUZ-T7 often in real-time on the comparison pages.
What if I can't find stock of EL7457CUZ-T7?
You can fill out our help required form which you can use to request a quote for EL7457CUZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.