Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 250 |
Capacitance (µF) | 82 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max.) (μA) | 1240 |
Leakage Current (Max) (micro A) | 1240 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1680 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 6.9 |
Capacitor Radial EE 82uF 250V hi-ripple | RS |
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 250V, 20% +Tol, 20% -Tol, 82Uf, Through Hole Mount Rohs Compliant: Yes |Panasonic EEU-EE2E820 | Newark Electronics |
82uF 250V dc ALUM Electrolytic Capacitor, EE RADIAL Series 10000h 16(Dia.)x25mm | Panasonic Electronic Components EEUEE2E820 | RS Americas |
Aluminum Electrolytic Capacitor, 82 uF, 250 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUEE2E820?
Additional datasheets, footprints and schematics for EEUEE2E820 are listed on our Part Details page. You can also find images and similar parts to EEUEE2E820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUEE2E820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUEE2E820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUEE2E820 fall under?
The EEUEE2E820 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EE Series.
Can I view similar or alternative parts?
You can view similar parts to EEUEE2E820 when available in the EEU-EE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUEE2E820 you can contact the distributor directly for product support, shipping queries etc.
Is the EEUEE2E820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUEE2E820 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EEUEE2E820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUEE2E820 often in real-time on the comparison pages.
What if I can't find stock of EEUEE2E820?
You can fill out our help required form which you can use to request a quote for EEUEE2E820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.