Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
705
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
2,130
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,387
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
734
in stock
|
Buy Now | |
element14
from US$0.33
|
734
in stock
|
Buy Now | |
Farnell
from US$0.33
|
734
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
118
in stock
|
Buy Now | |
Conrad
from US$0.89
|
64
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 160 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max.) (μA) | 461.2 |
Leakage Current (Max) (micro A) | 461.2 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 10 |
Body Length (mm) | 20 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1065 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 8000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 8000 |
Weight (Typ.) (g) | 2.6 |
El-Capacitor 47uF 160V 10x20mm P5,0 | Schukat Electronic |
Panasonic Radial Electrolytic Capacitor, 47uF, 461.2uA, 160V, 1.07A | Distrelec |
EEU-EE Series 160 V 47 uF ╪ 10 x 20 mm LS=5 mm 105 ░C High Ripple Electrolytic | Future Electronics |
Cap, Alu Elec, 47Uf, 160V, Radial | Newark Electronics |
CAP, 47µF, 160V, 20% | element14 |
Capacitor Radial EE 47uF 160V Hi-Ripple | RS |
Aluminum Electrolytic Capacitor, 47 uF, 160 V, ± 20%, 8000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacity (elec.) (num): 47 µF | Conrad |
Capacitor | RS Americas |
47UF 160V 10X20 5MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 47 uF, 160 V, � 20%, 8000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-EE2C470?
Additional datasheets, footprints and schematics for EEU-EE2C470 are listed on our Part Details page. You can also find images and similar parts to EEU-EE2C470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-EE2C470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-EE2C470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-EE2C470 fall under?
The EEU-EE2C470 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EE Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-EE2C470 when available in the EEU-EE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-EE2C470 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-EE2C470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-EE2C470 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for EEU-EE2C470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-EE2C470 often in real-time on the comparison pages.
What if I can't find stock of EEU-EE2C470?
You can fill out our help required form which you can use to request a quote for EEU-EE2C470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.