Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 400 |
Capacitance (µF) | 82 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.24 |
Leakage Current (Max) (micro A) | 1978 |
Leakage Current (Max.) (μA) | 1978 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 18 |
Body Length (mm) | 40 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 600 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 50 |
Minimum Packaging Quantity (pieces) | 50 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 15.4 |
CAP, 82µF, 400V, 20% | element14 |
Capacitance:82Μf | Newark Electronics |
Capacitor, Alum Electrolytic, Cap 82 uF, Tol 20%,Vol-Rtg 400 VDC, Radial,18x40,Bulk | Panasonic Electronic Components EEU-ED2G820 | RS Americas |
Aluminum Electrolytic Capacitor, 82 uF, 400 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-ED2G820?
Additional datasheets, footprints and schematics for EEU-ED2G820 are listed on our Part Details page. You can also find images and similar parts to EEU-ED2G820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-ED2G820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-ED2G820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-ED2G820 fall under?
The EEU-ED2G820 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-ED Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-ED2G820 when available in the EEU-ED Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-ED2G820 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-ED2G820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-ED2G820 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for EEU-ED2G820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-ED2G820 often in real-time on the comparison pages.
What if I can't find stock of EEU-ED2G820?
You can fill out our help required form which you can use to request a quote for EEU-ED2G820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.